EN
  • EN
  • DE

24FC512

Part No 24FC512
Manufacturer Microchip Technology
Catalog Hard To Find
Description 512K I2C CMOS Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123184-24FC512
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC512 CAD Model

Description

Microchip Technology's 24FC512 I2C Serial EEPROM

The 24FC512 is a high-performance, 512-Kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This EEPROM module is an ideal storage solution for applications that require data storage and retrieval without the need for frequent erasure and reprogramming.

Designed with versatility in mind, the 24FC512 operates on the widely-used I²C (Inter-Integrated Circuit) bus interface, which ensures seamless integration with a vast array of microcontrollers and processors. The I²C interface supports standard, fast, and high-speed modes, making it suitable for both low-speed and high-performance applications.

The device boasts a substantial 64-byte page write buffer, which allows for efficient batch writing of data, reducing overall write time and enhancing system performance. The 24FC512 operates across a broad voltage range of 2.5V to 5.5V, making it suitable for use in systems with varying power supplies.

One of the key features of the 24FC512 is its built-in hardware write-protect options. These options include full array protection, which prevents any accidental overwrite or erasure of data. Additionally, the device has been engineered for low-power consumption, with a typical standby current of only 5 μA, which is ideal for battery-operated and power-sensitive applications.

The 24FC512 provides a high level of reliability, with a data retention period of more than 200 years and support for over one million write cycles. This endurance and longevity make it a dependable choice for critical data storage requirements.

Furthermore, the EEPROM comes in various package types including 8-lead PDIP, SOIC, TSSOP, and MSOP, offering flexibility in design for space-constrained applications. Its industrial temperature range from -40°C to +85°C ensures that the device can operate effectively under extreme environmental conditions.

In summary, the 24FC512 from Microchip Technology is a robust and reliable EEPROM solution that offers a mix of high-density storage, low power consumption, and flexible interfacing options, making it an excellent choice for a wide range of data storage applications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2874 $71.4370
10+ $11.7233 $117.2330
16+ $11.3571 $181.7136
22+ $10.9898 $241.7756
28+ $10.6237 $297.4636
37+ $9.5253 $352.4361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess