Products specifications

Categories Resistors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Circuit Type Bussed
Resistance (Ohms) 4.7k
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.026" (0.65mm)
Win Source Part Number 097234-EXB-E10C472J
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian EXB-E10C472J CAD Model

Description

Description

The EXB-E10C472J stands out as a robust resistor network tailored for high-performance environments. It guarantees exceptional accuracy and efficient operation, making it a preferred choice for sophisticated electronic arrangements.

Features and Benefits

  • High Performance: Crafted for applications demanding superior accuracy.
  • Low Tolerance: Ensures precision and stability in critical scenarios.
  • Optimized Design: Minimizes space while maximizing functionality.
  • Environmental Resistance: Built to withstand adverse conditions and ensure reliability.

Applications

  • Automotive Electronics
  • Industrial Automation
  • Communication Devices
  • Medical Equipment
  • Consumer Electronics

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 560 OHM 0804
Lowest to $0.0063
ECAD model for YC124-FR-07560RL
Yageo
RES ARRAY 4 RES 4.75K OHM 1206
Need more? Email Us
ECAD model for YC164-FR-074K75L
Yageo
RES ARRAY 4 RES 30 OHM 0804
Lowest to $0.0140
ECAD model for YC124-FR-0730RL
Yageo
RES ARRAY 4 RES 75K OHM 1206
Lowest to $0.0070
ECAD model for YC164-FR-0775KL
Yageo
RES ARRAY 4 RES 4.7 OHM 1206
Need more? Email Us
ECAD model for YC164-FR-074R7L
Vishay
Res Thin Film NET 1K Ohm/20K Ohm 1% 1/5W ±25ppm/°C VOLT/D Molded 3-Pin SOT-23 Gull Wing SMD T/R
Need more? Email Us
ECAD model for MPM10012002FT0
Yageo
RES ARRAY 4 RES 62 OHM 1206
Need more? Email Us
ECAD model for YC164-FR-0762RL
Yageo
RES ARRAY 4 RES 750K OHM 1206
Need more? Email Us
ECAD model for YC164-JR-07750KL
Yageo
RES ARRAY 4 RES 51K OHM 0804
Need more? Email Us
ECAD model for YC124-JR-0751KL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1698 $50.0910
720+ $0.1393 $100.2960
1,115+ $0.1350 $150.5250
1,535+ $0.1306 $200.4710
1,980+ $0.1263 $250.0740
2,655+ $0.1132 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 295 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention