EN
  • EN
  • DE

MT29F8G01ADAFD12-AAT:F TR

Part No MT29F8G01ADAFD12-AAT:F TR
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (SLC)
Memory Size 8Gb (8G x 1)
Memory Interface SPI
Clock Frequency 83 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Base Product Number MT29F8G01
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1314838-MT29F8G01ADAFD12-AAT:F TR
Ultra Librarian 3D Model Ultra Librarian MT29F8G01ADAFD12-AAT:F TR CAD Model

Description

The MT29F8G01 is an integrated circuit (IC) memory component with a standard package of 24-TBGA.

  • Manufacturer: It is manufactured by Micron Technology Inc.
  • Category: belongs to the Memory category.
  • MSL Level: has an MSL level of 3 (168 hours).
  • HTSUS: has an HTSUS of 8542.32.0071.
  • ECCN: has an ECCN of 3A991B1A.
  • Base Product Number: base product number of MT29F8G01.
  • Memory Type: This product is a flash memory type.
  • Memory Size: a memory size of 8Gb (8G x 1).
  • Voltage Supply: a voltage supply of 2.7V ~ 3.6V.
  • Clock Frequency: has a clock frequency of 83 MHz.
  • Application: designed for automotive use.
  • Temperature Range: a temperature range of -40°C ~ 105°C (TA).

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $10.6120
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess