Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835201-RDS035L03FTB
Ultra Librarian 3D Model Ultra Librarian RDS035L03FTB CAD Model

Description

The RDS035L03FTB is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This MOSFET is designed for low-side switching applications requiring low on-resistance and high efficiency. It is commonly used in power management circuits, DC-DC converters, and load switches.

Applications

  • DC-DC converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load switches: Controls the flow of current to a load, such as a motor or LED.
  • Power management circuits: Used in power management systems to control power distribution and switching.
  • Battery management systems (BMS): Used for battery protection and charging control in battery-powered devices.
  • Motor control: Controls the speed and direction of DC motors.

Features

  • P-channel MOSFET: Switches current flow when the gate voltage is driven low.
  • Low on-resistance (Rds(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency switching operations.
  • Small surface mount package: Allows for compact designs and efficient PCB assembly.
  • Avalanche rated: Can withstand transient voltage spikes without damage.

Benefits

  • High efficiency: Low on-resistance minimizes power dissipation, improving overall efficiency of the system.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Reliable performance: Robust design and avalanche rating ensure reliable operation in harsh environments.
  • Reduced heat generation: Low on-resistance minimizes heat dissipation, reducing the need for heat sinks.
  • Improved battery life: High efficiency reduces power consumption, extending battery life in portable devices.

Technical Specifications

While specific technical specifications may vary, typical parameters include:

  • Drain-Source Voltage (Vds): The maximum voltage that can be applied between the drain and source terminals.
  • Gate-Source Voltage (Vgs): The maximum voltage that can be applied between the gate and source terminals.
  • Continuous Drain Current (Id): The maximum continuous current that can flow through the drain terminal.
  • On-Resistance (Rds(on)): The resistance between the drain and source terminals when the MOSFET is turned on.
  • Gate Charge (Qg): The charge required to switch the MOSFET from off to on.

Consult the Rohm Semiconductor datasheet for the RDS035L03FTB for precise specifications and application guidelines.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention