Product Overview: 24FC01T-I/SN
The 24FC01T-I/SN is a high-performance 1 Kbit serial EEPROM memory chip from Microchip Technology, renowned for its reliability and ease of use. This device is designed to add flexible data storage to your electronic designs, ensuring that critical data can be preserved across power cycles and accessed efficiently when needed.
Key Features
- Memory Size: The 24FC01T-I/SN offers 1 Kbit (128 x 8) of EEPROM memory, providing ample space for configuration parameters, device identification, or small application data storage.
- Serial Interface: It features a two-wire serial interface (I²C compatible), allowing for simple integration into most microcontroller-based systems with minimal pin usage.
- High-Speed Data Transfer: This device supports a data transfer rate of up to 1 MHz, enabling quick and efficient read/write operations.
- Low-Power Consumption: It is optimized for low-power applications, making it an excellent choice for battery-operated devices.
- Wide Operating Voltage Range: The 24FC01T-I/SN operates across a voltage range of 1.7V to 5.5V, accommodating various system power supplies.
- Operating Temperature Range: With an industrial temperature range of -40°C to +85°C, it is suitable for use in harsh environments.
- Packaging: The device comes in an 8-pin SOIC (SN) package, which is widely used and suitable for standard PCB assembly processes.
Applications
The 24FC01T-I/SN is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Industrial and automotive systems requiring non-volatile memory storage
- Consumer electronics for configuration and user preference storage
- Medical devices where calibration or usage data must be retained
- Smart cards and identification tags
Reliability and Support
Microchip Technology is a leader in providing robust and reliable non-volatile memory solutions. The 24FC01T-I/SN EEPROM is no exception and is backed by Microchip's commitment to quality. Additionally, Microchip offers comprehensive technical support and resources to help designers integrate this memory chip into their products seamlessly.
Whether you are working on a small-scale project or a large industrial application, the 24FC01T-I/SN from Microchip Technology is a trusted choice for your data storage needs.