Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123161-24C02C
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian 24C02C CAD Model

Description

Microchip Technology 24C02C Serial EEPROM

The 24C02C from Microchip Technology is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that operates with a serial I²C bus interface. This compact EEPROM provides 256 x 8 (2 Kbit) of memory and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential.

Featuring a wide voltage range of 1.8V to 5.5V, the 24C02C is versatile and can be used in systems with different power requirements. This makes it suitable for low-power operations and ensures compatibility with both 3.3V and 5V systems. The device supports a bidirectional data transfer protocol, which allows for efficient data reading and writing operations.

One of the key benefits of the 24C02C EEPROM is its endurance, with the memory capable of withstanding one million write cycles and a data retention period of over 100 years. This endurance and reliability make it an ideal choice for applications that require frequent data updates and long-term data preservation.

The device also features a page write buffer, allowing up to 8 bytes of data to be written in a single write cycle, significantly improving the overall write performance. This is particularly beneficial for applications that require fast data storage and minimal delay.

For security and data protection, the 24C02C provides a write protect pin. When this pin is engaged, it prevents accidental overwrites or erasures, which can be crucial in applications where data integrity is paramount.

With its small form factor and industry-standard 8-pin PDIP, SOIC, TSSOP, and MSOP packages, the 24C02C is easy to integrate into various designs. It is also fully RoHS-compliant and supports a maximum clock frequency of 400 kHz, ensuring swift communication with microcontrollers and other digital systems.

In summary, the Microchip Technology 24C02C EEPROM is a reliable, high-endurance memory solution that is well-suited for a wide range of applications requiring nonvolatile storage. Its robust feature set and compatibility with a variety of operating voltages and packages make it a versatile choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Lowest to $3.5656
ECAD model for ADT7301ARTZ
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $9.2338
ECAD model for ADG1604BCPZ-REEL7
National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SMC
Lowest to $0.9917
ECAD model for 1.5SMC15AT3
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $13.5722
ECAD model for AD8032ARMZ-REEL
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM6201CRIZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention