EN
  • EN
  • DE

STV9378F

Part No STV9378F
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description VERTICAL DEFLECTION BOOSTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262327-STV9378F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9378F CAD Model

Description

The STV9378F is a high-performance vertical deflection booster designed by STMicroelectronics to drive the vertical deflection yoke of standard and high-resolution monitors. It is particularly well-suited for applications requiring high power and reliability in the vertical deflection circuitry of CRT displays.

Key Features

  • High Current Capability: The STV9378F can deliver up to 2.5 App, making it ideal for driving the coils in CRT displays that require high current for accurate deflection.
  • Flyback Generator: The integrated flyback generator operates at up to 70V, ensuring efficient handling of the high-energy flyback pulses encountered in vertical deflection systems.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, enhancing the longevity and reliability of both the booster and the monitor it serves.
  • Low Power Dissipation: Thanks to its design and efficiency, the STV9378F keeps power dissipation to a minimum, reducing the thermal strain on the system and allowing for more compact heatsinking solutions.

Applications

The STV9378F is designed for use in a wide range of CRT applications, including:

  • Standard and high-resolution computer monitors
  • Television sets with CRT displays
  • Professional video monitors for broadcasting and editing
  • Industrial monitors used in control systems and instrumentation

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 30V (Typical) Output Current (I<sub>OUT) 2.5 App (Peak) Flyback Voltage (V<sub>FLY) Up to 70V Operating Temperature -20°C to +150°C

In summary, the STV9378F from STMicroelectronics is an efficient and reliable solution for vertical deflection applications in CRT displays, offering high current capability, integrated flyback generator, thermal protection, and low power dissipation, making it an excellent choice for designers and engineers in the display industry.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess