Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044568-AM2901ADC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2901ADC CAD Model

Description

The AM2901ADC is an OEM part from AMD that is designed for electronic systems.

  • Type: IC
  • Alternative part: AM2901ADCAM2901 ADC
  • Popularity: low
  • Supply and demand status: limited
  • Reliability: reliable option for electronic designers and engineers

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for B59233
Microchip Technology
IC EEPROM 2KBIT 1MHZ 8SOIC
Lowest to $5.8647
ECAD model for AT88SC153-10SU-00
NXP / Nexperia
Need more? Email Us
ECAD model for B57558
Microchip Technology
Need more? Email Us
ECAD model for AT89C5121IL
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $5.1137
ECAD model for AT88SA102S-SH-T
Siemens
Need more? Email Us
ECAD model for B58165
EPCOS (TDK)
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk Automotive
Need more? Email Us
ECAD model for B57236S800M
Dell
Need more? Email Us
ECAD model for B58-552955000382214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention