Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455622-24AA256TICS16K
Manufacturer Microchip Technology
Ultra Librarian 3D Model Ultra Librarian 24AA256TICS16K CAD Model

Description

Introducing the 24AA256TICS16K by Microchip, an advanced EEPROM module that brings to the table a whopping 256K of memory space, organized as 32K x 8 bits, all the while operating at a low voltage of 1.8V. This device is a marvel for applications demanding substantial data storage capabilities coupled with strict energy efficiency criteria. It adopts an I2C serial interface for communication, making it broadly compatible and easy to integrate into existing designs, ranging from industrial automation systems to portable consumer devices. The EEPROM is particularly noted for its rugged endurance against wear and remarkable data retention, providing a reliable solution for storing configurations, user data, and more in harsh environments. Packaged in a space-efficient form, the 24AA256TICS16K addresses the critical design challenge of minimizing footprint without compromising on performance or capacity.

You May Also Be Interested in

Lenovo
2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 49Y1423 - 2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Lenovo
8GB (1x8GB, 2Rx4, 1.5V) PC3-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 47J0169 - 8GB (1x8GB, 2Rx4, 1.5V) PC3-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Lenovo
Lenovo 46W0802. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
ECAD model for LENOVO 46W0802 - 32GB TruDDR4 Memory (4Rx4, 1.2V) PC4-17000 CL15 2133MHz LP LRDIMM
Lenovo
IBM 8GB DDR3 PC3-8500 SC Kit. Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7, ECCSingle Channel 8GB Memory Kit with DDR3 Memory Type, CL7 and ECC
Need more? Email Us
ECAD model for LENOVO 44T1579 - 8 GB (Dual-Rank) PC3-8500 CL7 ECC DDR3-1066 VLP RD RDIMM
Lenovo
1GB MEM
Need more? Email Us
ECAD model for LENOVO 39M5808 - 1GB MEM
Lenovo
IBM 2GB DDR3 PC3-10600 SC Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECCSingle Channel 2GB Memory Kit with DDR3 memory type, CL9, ECC.
Need more? Email Us
ECAD model for LENOVO 44T1482 - 2GB (1x2GB) Single Rank PC3-10600 CL9 ECC DDR3 133 1333MHz Chipkill LP RDIMM
Lenovo
ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Need more? Email Us
ECAD model for LENOVO 02JK239 - ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention