Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Family Part Number 24AA128
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1123132-24AA128-I/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA128-I/MF CAD Model

Description

Microchip Technology's 24AA128-I/MF Serial EEPROM

The 24AA128-I/MF is a 128Kb (16,384 x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) by Microchip Technology, designed to provide flexible non-volatile data storage in a variety of applications. Packaged in an 8-lead SOIJ (MF) form factor, this device is optimized for advanced, high-capacity data retention systems.

With an I²C-compatible (2-wire) serial interface, the 24AA128-I/MF allows for easy integration into an existing design with minimal interfacing required. This interface protocol is widely recognized and ensures compatibility with a broad range of microcontrollers and processors. The memory is organized as 16,384 words of 8 bits each, which facilitates efficient data management and storage.

One of the remarkable features of this EEPROM is its operating voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility makes the 24AA128-I/MF a versatile choice for various applications, including industrial, automotive, and consumer electronics where varying power levels are common.

The 24AA128-I/MF boasts a robust endurance with a guaranteed 1 million write cycles and a data retention period of over 100 years. This reliability ensures that data is preserved over extensive periods, even under harsh environmental conditions, with an operating temperature range from -40°C to +85°C.

Additional features include a write protect pin to prevent inadvertent writes, which enhances the safety and integrity of the stored data. The device also supports a maximum clock frequency of 400 kHz, providing a fast data transfer rate that can be crucial in applications requiring quick access to stored information.

Microchip Technology's commitment to quality is evident in the 24AA128-I/MF, with its advanced features and rigorous testing ensuring that it meets the high standards required for a wide range of applications. Whether used in consumer electronics, automotive systems, or industrial controls, this EEPROM provides a reliable and efficient solution for your data storage needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA56B-I/MS
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 4KBIT 400KHZ 8TSSOP
Lowest to $1.8278
ECAD model for AT24C04A-10TU-2.7
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $0.5985
ECAD model for ATSHA204A-MAHDA-S
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS
Microchip Technology
Contact for details
Need more? Email Us
ECAD model for AT28C256-25PC
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8TSSOP / Secure Memory 8-TSSOP
Need more? Email Us
ECAD model for AT88SC0808CA-TH-T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention