Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Amphenol
Series ix Industrial™
Package Box
Product Status Active
Connector Style Plug
Connector Type Multi-Purpose
Number of Positions 10
Mounting Type Free Hanging (In-Line)
Termination Solder
Features Latch Lock, Shielded
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number ND9A
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 861417-ND9AP5200
Ultra Librarian 3D Model Ultra Librarian ND9AP5200 CAD Model

Description

The ix Industrial™ series pluggable connector assembly is a versatile and reliable component for various connectivity applications.

  • Positions: With 10 positions and a latch lock feature, this connector ensures secure and stable connections.
  • Shielding: It is shielded to minimize electromagnetic interference (EMI) and provides excellent signal integrity.
  • Termination: The connector is designed for solder termination and features gold contact finish with a thickness of 8.00μin (0.203μm), ensuring reliable and low-resistance connections.
  • Packaging: The ix Industrial™ connector is supplied in a box packaging, with a standard package of 100 pcs.
  • Mounting: It is suitable for free hanging (in-line) mounting and is an active product from Amphenol, a reputable manufacturer in the industry.

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SBR-ST-29-H-ML
TE Connectivity
SFP Solutions | CONN SFP RCPT W/CAGE 2X4 160P RA
Need more? Email Us
ECAD model for 1658629-1
Samtec Inc.
Need more? Email Us
ECAD model for SFPK-PF
Pulse
Need more? Email Us
ECAD model for SFPPCAGE011-L
TE Connectivity
CONN SFP CAGE 1POS PRESS-FIT R/A
Lowest to $2.7773
ECAD model for 2227023-1
Pulse
Need more? Email Us
ECAD model for SFP0-3000-L
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Lowest to $5.8496
ECAD model for 10031569-012TRLF
Pulse
Need more? Email Us
ECAD model for SFPP-3133-L
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Lowest to $5.0768
ECAD model for 10029364-001TRLF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention