Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA044
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1317177-24AA044-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA044-I/P CAD Model

Description

The 24AA044-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the 24AAxx series of serial EEPROMs designed for low-power and low-voltage operations, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • Memory Size: The 24AA044-I/P offers 4 Kbits (512 x 8) of memory, providing sufficient space for storing configuration data, calibration constants, and non-volatile data that must be preserved across power cycles.
  • Interface: It uses a standard I2C serial interface, facilitating easy integration into most microcontroller-based systems. The I2C interface supports clock frequencies up to 400 kHz, enabling relatively fast data transfer rates.
  • Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, accommodating a variety of logic levels and making it suitable for both 3.3V and 5V systems.
  • Package: This EEPROM comes in a PDIP (Plastic Dual In-line Package) with 8 pins, known for its ease of handling and suitability for through-hole mounting, which is often preferred for prototyping and educational purposes.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Protection: The device features write-protect pins to prevent inadvertent writes, thereby enhancing data security.

Applications

The versatility of the 24AA044-I/P allows it to be used in a multitude of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Smart cards

Conclusion

With its robust feature set, the 24AA044-I/P from Microchip Technology is a reliable and flexible non-volatile memory solution. Its compatibility with various voltage levels and industrial temperature range, along with the convenience of a standard I2C interface, make it a top choice for designers and engineers looking to incorporate EEPROM storage into their projects.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3556S166PFGI
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1480BV25-200BZXC
Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1513KV18-333BZXC
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention