Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 32634-A2C7818
Ultra Librarian 3D Model Ultra Librarian A2C7818 CAD Model

Description

Product Description

The A2C7818 is designed to provide exceptional reliability and performance for a multitude of electronic applications. Its innovative technology ensures seamless operation and integration.

Features and Benefits

  • Optimized for high-speed processing
  • Versatile connectivity options
  • Longevity and consistent performance over time
  • Cost-effective solution for budget-conscious projects

Applications

  • Network and communication devices
  • Consumer electronic gadgets
  • Educational and research tools
  • Manufacturing process automation

Suited for users seeking reliability, efficiency, and cost-effectiveness in their electronic systems.

You May Also Be Interested in

Texas Instruments
HD ANALOG-INPUT POWER STAGE
Need more? Email Us
ECAD model for HPA01202BDKDR
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902856
Halo Electronics Inc
GIGABIT ISOLATOR
Need more? Email Us
ECAD model for PTI-451G0002
Halo Electronics Inc
10/100 1.5KV INTRA-BLDG PROTECT
Need more? Email Us
ECAD model for PTG-2T101007
Halo Electronics Inc
10/100 ISOLATOR
Need more? Email Us
ECAD model for PTI-45101001
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention