EN
  • EN
  • DE

AT25320B-MAHL-E

Part No AT25320B-MAHL-E
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT SPI 20MHZ 8UDFN  /  EEPROM Memory IC 32Kb (4K x 8) SPI 20 MHz 8-UDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT25320
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT25320B-MAHL-EDKR,AT25320B-MAHL-ETR,AT25320B-MAHL-ECT,AT25320B-MAHL-E-ND
Standard Package 15,000
Win Source Part Number 1145885-AT25320B-MAHL-E
Ultra Librarian 3D Model Ultra Librarian AT25320B-MAHL-E CAD Model

Description

The AT25320B-MAHL-E is a high-performance 32K serial EEPROM from Microchip Technology, designed to offer a reliable and durable data storage solution for a wide range of applications. This device operates over the standard voltage range, making it suitable for use in various industrial, automotive, and consumer electronics where data integrity and retention are critical.

Key Features:

  • Memory Size: 32K-bit (4K x 8) provides ample storage for configuration data, calibration constants, and device identification information.
  • Interface: SPI (Serial Peripheral Interface) ensures high-speed data transfer with easy integration into most microcontroller-based systems.
  • Write Protection: The device includes hardware and software write protection features, including a write protect (WP) pin and status register bits, to prevent accidental data overwrites.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8V to 5.5V, accommodating various logic levels and system power supplies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it reliable for use in harsh environments.
  • Endurance: High write endurance with 1 million write cycles and a data retention period of over 100 years ensures long-term reliability.
  • Package: Available in an 8-lead MAHL package that is both compact and easy to mount on printed circuit boards.

Applications:

The AT25320B-MAHL-E is versatile and can be used in various applications, including:

  • Industrial and automotive control systems
  • Portable consumer devices
  • Medical devices
  • Smart cards
  • Networking equipment

With its robust design and comprehensive feature set, the Microchip Technology AT25320B-MAHL-E EEPROM is an excellent choice for designers looking for a non-volatile memory solution that is both reliable and easy to use.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess