Products specifications

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 7967-22CV10A2J
Ultra Librarian 3D Model Ultra Librarian 22CV10A2J CAD Model

Description

22CV10A2J Electronic Component

The 22CV10A2J is engineered to offer exceptional performance in varying operational scenarios. With its outstanding features, this component serves as an ideal choice for both generic and specialized electronic applications.

  • Applications/Projects:
    • Wireless communication systems
    • Signal amplification devices
    • Automated testing equipment
    • Educational electronic kits
  • Features and Benefits:
    • High precision for accurate results
    • Energy-efficient design reduces operational costs
    • Simple installation process enables quick deployment
    • Enhanced tolerance levels supporting robustness
  • Additional Details:
    • Input Voltage: 3.3V to 15V
    • Impedance: 50 Ohms
    • Insulation Resistance: >1000MΩ

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for BCN4D330J
TE Connectivity
S-L10, IMAX5.4, ROHS DQ1280-100M
Need more? Email Us
ECAD model for DQ1280-100M
Others
Need more? Email Us
ECAD model for BCN168AB122J7
Murata Electronics North America
MODEM ETH 2.4GHZ NEMA 4X REMOTE / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410X
Broadcom Limited
Modem Chip Single 316-Pin BGA / DATA ONLY CABLE MODEM
Lowest to $8.2830
ECAD model for BCM3349KFBG
Others
Need more? Email Us
ECAD model for BCN4DI-470JT
Others
Res Thick Film Array 2.2K Ohm 5% 0.5W(1/2W) ±200ppm/°C BUS 10-Pin 1608(8 X 0804) Concave SMD T/R
Need more? Email Us
ECAD model for BCN218SBI222J7
Murata Electronics North America
MODEM ETH RAD 2.4GHZ DIN RAIL MT / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410
Others
Need more? Email Us
ECAD model for CC1100-350

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention