EN
  • EN
  • DE

23LCV1024T-I/ST

Part No 23LCV1024T-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC SRAM 1MBIT SPI/DL I/O 8TSSOP / SRAM - Synchronous Memory IC 1Mb (128K x 8) SPI - Dual I/O 20 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 1Mb (128K x 8)
Memory Interface SPI - Dual I/O
Clock Frequency 20 MHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 23LCV1024
Other Names 23LCV1024T-I/ST,23LCV1024T-I/STTR,23LCV1024T-I/STCT,23LCV1024T-I/STDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 1254586-23LCV1024T-I/ST
Ultra Librarian 3D Model Ultra Librarian 23LCV1024T-I/ST CAD Model

Description

Microchip Technology's 23LCV1024T-I/ST Serial SRAM

The 23LCV1024T-I/ST is a high-performance, 1 Mbit Serial SRAM device from Microchip Technology's renowned memory product line. This device is designed to offer fast data access and low power consumption, making it an ideal choice for a wide range of applications that require efficient memory storage solutions.

With its SPI (Serial Peripheral Interface), the 23LCV1024T-I/ST enables simple integration into existing designs, providing a seamless upgrade path for systems that require additional memory. The SPI interface supports standard operations such as read, write, and sequential read/write commands, allowing for easy and flexible access to memory contents.

One of the key features of the 23LCV1024T-I/ST is its ability to operate over a wide voltage range of 2.5V to 5.5V. This versatility ensures compatibility with both low-voltage and standard-voltage systems, making it a suitable choice for a diverse array of electronic products. Moreover, the device is designed to perform reliably over the industrial temperature range of -40°C to +85°C, ensuring stable operation in harsh environments.

The 23LCV1024T-I/ST is housed in a compact TSSOP package, which is conducive to space-constrained applications. Its small form factor allows for a more efficient use of PCB space without compromising on memory capacity or performance.

In terms of power efficiency, the device features a low-power sleep mode, which significantly reduces power consumption when the memory is not in active use. This makes the 23LCV1024T-I/ST particularly well-suited for battery-powered devices, where power management is critical.

Overall, the 23LCV1024T-I/ST Serial SRAM from Microchip Technology is a robust and reliable memory solution that offers designers the flexibility, efficiency, and performance required for today's sophisticated electronic systems. Whether it's for data buffering, data storage, or scratchpad memory, this SRAM device delivers consistent performance with the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9408 $55.5264
18+ $5.6950 $102.5100
28+ $5.5171 $154.4788
38+ $5.3391 $202.8858
49+ $5.1611 $252.8939
65+ $4.6272 $300.7680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,688 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess