EN
  • EN
  • DE

23K256-I/P

Part No 23K256-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC SRAM 256KBIT SPI 20MHZ 8DIP / SRAM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 23K256
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Part Number 23K256IP
Standard Package 60
Win Source Part Number 1320868-23K256-I/P
Ultra Librarian 3D Model Ultra Librarian 23K256-I/P CAD Model

Description

Microchip Technology's 23K256-I/P SRAM

The 23K256-I/P is a high-performance 256Kb Serial SRAM device from the renowned manufacturer Microchip Technology. This product is designed to add more RAM to any microcontroller or microprocessor project, offering a significant boost in memory capacity which is particularly useful in applications where the internal memory of the microcontroller is insufficient.

Featuring a simple 3-wire serial interface, the 23K256-I/P is capable of high-speed data transfer, which is essential for applications requiring fast and efficient read/write operations. The device operates over a broad voltage range (2.7V to 3.6V), making it versatile for various low-power and standard applications. This flexibility in voltage support ensures that the 23K256-I/P can be integrated into a wide range of systems without the need for additional power management components.

One of the key features of this SRAM module is its SPI (Serial Peripheral Interface), which allows for seamless integration with most microcontrollers. The SPI interface is well-known for its speed and reliability, and it also benefits from being supported by a vast majority of microcontroller architectures.

The 23K256-I/P operates in the industrial temperature range, making it suitable for more demanding environments where robust performance is critical. Its 8-pin PDIP (Plastic Dual In-line Package) makes it easy to handle and integrate into prototypes or final products. This package type is favored for its ease of soldering and testing, as well as for its physical robustness.

Microchip Technology has ensured that the 23K256-I/P is not just a memory solution but also a reliable component designed to meet the rigorous demands of modern electronic systems. Whether it's for data buffering, temporary storage, or as an extension of the microcontroller's own memory, the 23K256-I/P provides an efficient and cost-effective solution.

Overall, the 23K256-I/P from Microchip Technology is an excellent choice for designers and engineers looking to enhance the memory capabilities of their systems with a trusted, high-quality SRAM device.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0075 $51.1275
41+ $2.4677 $101.1757
63+ $2.3906 $150.6078
87+ $2.3135 $201.2745
112+ $2.2364 $250.4768
150+ $2.0050 $300.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess