EN
  • EN
  • DE

IDT7024S35PFG

Part No IDT7024S35PFG
Manufacturer Renesas Electronics America
Catalog RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1064382-IDT7024S35PFG
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7024S35PFG CAD Model

Description

The IDT7024S35PFG, manufactured by Renesas Electronics America (formerly IDT), is a high-speed, CMOS synchronous FIFO (First-In, First-Out) memory device. This device is designed for applications requiring high-bandwidth data buffering and asynchronous data transfer between systems operating at different clock speeds. It provides a simple and efficient solution for managing data flow in various digital systems.

Applications

  • Data Communication Systems: Used in network interface cards (NICs), routers, and switches to buffer data packets.
  • Digital Signal Processing (DSP): Employed in DSP systems for data buffering and rate matching.
  • Video and Image Processing: Utilized in video capture and processing systems for frame buffering.
  • ATE (Automated Test Equipment): Used in test systems for data acquisition and stimulus generation.
  • Medical Imaging: Integrated into medical imaging devices for high-speed data transfer and buffering.

Features

  • High-Speed Operation: Supports clock frequencies up to 35 MHz, enabling high-bandwidth data transfer.
  • Synchronous Operation: Clocked input and output registers ensure reliable data transfer.
  • Bidirectional Data Flow: Supports bidirectional data transfer, allowing data to be written and read from either port.
  • Full, Empty, and Half-Full Flags: Provides status flags to indicate the FIFO's fill level, facilitating efficient data management.
  • Programmable Almost-Full and Almost-Empty Flags: Allows customization of FIFO fill level monitoring.

Benefits

  • Increased System Performance: High-speed operation and efficient data buffering enhance overall system performance.
  • Simplified System Design: Synchronous operation and status flags simplify the design of data transfer interfaces.
  • Flexibility: Bidirectional data flow and programmable flags provide flexibility in system configuration.
  • Reduced Latency: Fast access times minimize latency in data transfer operations.
  • Reliable Data Transfer: Synchronous operation ensures reliable data transfer between systems.

Additional Details

The IDT7024S35PFG features a 2048 x 9-bit memory array. It operates on a 5V power supply. The device is available in a PQFP (Plastic Quad Flat Pack) package. Key specifications include a maximum access time of 35ns and a typical power dissipation of less than 1W. The FIFO's architecture supports byte-wide data transfer, making it suitable for a wide range of applications. Proper decoupling and termination techniques are essential to ensure signal integrity and reliable operation at high clock frequencies. Adherence to recommended operating conditions and electrical characteristics is crucial for optimal performance and longevity of the device.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess