EN
  • EN
  • DE

1N5969US

Part No 1N5969US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 mA @ 4.74 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, E
Supplier Device Package D-5B
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905734-1N5969US
Ultra Librarian 3D Model Ultra Librarian 1N5969US CAD Model

Description

The 1N5969US from Microchip Technology is a precision-engineered diode designed for high-reliability applications where stability and performance are critical. This Zener diode offers a robust solution for voltage regulation and protection in a wide range of electronic circuits. With its compact size and hermetically sealed package, it is ideal for demanding environments, including aerospace, military, and industrial applications.

Key Features:

  • Voltage Regulation: The 1N5969US provides excellent voltage stability, ensuring consistent performance and reliable operation in your circuit design.
  • High Reliability: Manufactured with Microchip Technology's stringent quality control, this diode is built to deliver long-lasting performance, even under harsh conditions.
  • Hermetically Sealed: The device's hermetic seal protects it from moisture and contaminants, making it suitable for use in challenging environments.
  • Temperature Range: It operates effectively across a broad temperature range, making it versatile for various applications.
  • Power Dissipation: With its capability to dissipate power efficiently, the 1N5969US helps to maintain the stability and integrity of electronic components.

Applications:

The 1N5969US is suitable for a variety of applications where precision voltage regulation is required. It is commonly used in power supplies, voltage reference circuits, and as a protective device in sensitive electronics. Its reliability and durability also make it an excellent choice for defense and aerospace technology, where components must withstand extreme conditions without failure.

Technical Specifications:

Parameter Value
Nominal Zener Voltage Specified by Model Number
Package Type Hermetically Sealed
Operating Temperature Range Specified by Model
Power Dissipation Specified by Model

In summary, the 1N5969US from Microchip Technology stands out as a high-quality, reliable component that meets the needs of the most demanding electronic applications. Its performance and durability are testaments to Microchip's commitment to excellence in semiconductor manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess