EN
  • EN
  • DE

1N5942B

Part No 1N5942B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5942
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539384-1N5942B
Ultra Librarian 3D Model Ultra Librarian 1N5942B CAD Model

Description

The 1N5942B is a robust Zener diode designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This Zener diode is engineered to provide a precise voltage reference, making it an essential component for voltage regulation and protection applications in various electronic circuits.

Key Features

  • Nominal Zener Voltage: The 1N5942B offers a nominal Zener voltage of 62V, providing a stable reference voltage for your circuit needs.
  • Power Dissipation: With a power dissipation of 1.5W, this diode can absorb a significant amount of energy, making it suitable for higher power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable and consistent performance in your electronic designs.
  • Package: It comes in a DO-41 package, which is a commonly used axial-lead package, allowing for easy integration into a wide range of electronic assemblies.
  • Thermal Stability: The 1N5942B is designed to operate within a wide temperature range, maintaining its characteristics even under varying environmental conditions.
  • Surge Current Capability: This Zener diode is capable of handling surge currents, offering additional protection against voltage spikes and transients.

Applications

The 1N5942B Zener diode is versatile and can be used in several applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Power supply circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5942B is no exception. It is manufactured to meet high industry standards, ensuring reliability and longevity in your products. Whether you are designing a complex industrial system or a simple consumer electronic device, the 1N5942B Zener diode from Microchip Technology is a trusted choice for voltage regulation and protection.

For detailed specifications, technical datasheets, and application notes, please visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1069 $58.2605
1,320+ $0.0877 $115.7640
2,040+ $0.0850 $173.4000
2,810+ $0.0822 $230.9820
3,635+ $0.0795 $288.9825
4,865+ $0.0713 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess