EN
  • EN
  • DE

BQ30Z554DBTR

Part No BQ30Z554DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Fuel Gauge
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Standard Package 1 pcs
Win Source Part Number 709756-BQ30Z554DBTR
Ultra Librarian 3D Model Ultra Librarian BQ30Z554DBTR CAD Model

Description

The BQ30Z554DBTR is a sophisticated battery fuel gauge solution from the renowned semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is designed to provide accurate monitoring of lithium-ion battery packs, a critical component for portable devices where battery life and reliability are of utmost importance.

Key Features:

  • Impedance Track™ Technology: At the heart of the BQ30Z554DBTR lies TI's proprietary Impedance Track™ algorithm, which offers state-of-the-art fuel gauging capabilities. This technology enables the device to provide highly accurate readings of the battery's remaining capacity and state-of-charge (SOC), accounting for battery aging, temperature, and discharge rate.
  • Multi-Cell Support: The device is capable of monitoring multi-cell battery packs, making it versatile for a wide range of applications, from consumer electronics to industrial systems.
  • Data Communication: It features an I2C interface for communication, allowing for seamless integration with microcontrollers and processors.
  • Integrated Safety Features: The BQ30Z554DBTR includes a range of safety features to protect the battery pack, such as overvoltage, undervoltage, and overcurrent protection, enhancing the overall safety and longevity of the application it is used in.

Applications:

The versatility and advanced technology of the BQ30Z554DBTR make it suitable for a variety of applications, including:

  • Notebook and tablet computers
  • Portable medical equipment
  • Handheld terminals
  • Uninterruptible power supplies (UPS)
  • And other devices requiring advanced battery monitoring

Product Specifications:

The BQ30Z554DBTR is offered in a compact 30-pin TSSOP (DBT) package, designed to meet the space constraints of modern portable electronics. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Conclusion:

With its advanced Impedance Track™ technology and comprehensive safety features, the BQ30Z554DBTR from Texas Instruments stands out as a top-tier solution for battery fuel gauging. Its ability to deliver precise battery monitoring ensures that it meets the demands of a wide array of high-performance portable applications, making it a crucial component for designers looking to optimize battery-dependent devices.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7116 $58.8464
9+ $12.0711 $108.6399
13+ $11.6939 $152.0207
18+ $11.3167 $203.7006
23+ $10.9394 $251.6062
31+ $9.8078 $304.0418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess