Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 9 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 1 µA @ 600 V
Mounting Type Surface Mount
Case / Package SQ-MELF, E
Supplier Device Package D-5B
Operating Temperature - Junction -65°C ~ 175°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491624-1N5552US
Ultra Librarian 3D Model Ultra Librarian 1N5552US CAD Model

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 45V 10A 5DFN
Need more? Email Us
ECAD model for NTS1045MFST3G
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Comchip Technology
DIODE SCHOTTKY 150V 3A DO214AB
Need more? Email Us
ECAD model for CDBC3150-HF
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Vishay
DIODE STANDARD 50V 1A DO214AC
Need more? Email Us
ECAD model for RS1A-E3/5AT
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention