EN
  • EN
  • DE

1N4578AUR-1

Part No 1N4578AUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode 500 mW Surface Mount DO-213AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Power - Max 500 mW
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA
Base Product Number 1N4578
Standard Package 1
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1344854-1N4578AUR-1
Ultra Librarian 3D Model Ultra Librarian 1N4578AUR-1 CAD Model

Description

The 1N4578AUR-1 is a precision voltage reference diode from Microchip Technology, designed to offer a stable reference voltage over a wide range of operating conditions. This component is ideal for high-performance applications where a reliable and accurate voltage reference is critical.

Key Features:

  • Reference Voltage: The 1N4578AUR-1 provides a stable reference voltage, ensuring consistent performance for your circuits.
  • Temperature Coefficient: This device boasts a low dynamic impedance and a stable temperature coefficient, making it suitable for applications that require a stable voltage reference across various temperature ranges.
  • Package: Encased in a durable, hermetically sealed package, the 1N4578AUR-1 is designed to withstand harsh environments and provide long-term reliability.
  • Applications: With its precision voltage regulation, the 1N4578AUR-1 is perfect for use in power supplies, instrumentation, and analog circuits, among other high-end applications.

Technical Specifications:

Parameter Value
Nominal Zener Voltage 6.4V
Test Current 5mA
Zener Impedance 2 Ohms
Temperature Coefficient ±0.01 %/°C

The 1N4578AUR-1 is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing power management systems, precision instrumentation, or any application requiring a stable reference voltage, the 1N4578AUR-1 is an excellent choice for ensuring your circuit's integrity and performance.

For detailed product specifications, application notes, and additional resources, please visit Microchip Technology's official website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess