Product Overview: PIC16C554-04I/SS
The PIC16C554-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is part of the well-known PIC family, renowned for its ease of use, reliability, and versatility in various applications.
Key Features:
- CPU: The PIC16C554-04I/SS is built around a powerful PIC microcontroller which is capable of executing a wide range of instructions, making it suitable for a multitude of embedded system applications.
- Clock Speed: It operates at a clock speed of 4 MHz, providing a good balance between power consumption and processing capability.
- Memory: This device includes 512 words of EPROM program memory, allowing for robust program storage, and 25 bytes of data RAM for efficient data manipulation.
- I/O Ports: It comes equipped with 13 I/O pins, providing ample interfacing capabilities with other devices and peripherals.
- Instruction Set: The microcontroller supports a versatile set of instructions that enhances its performance for a variety of tasks.
- Power Consumption: Designed for low-power operation, it is ideal for battery-powered and power-sensitive applications.
- Temperature Range: The operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions.
- Package: It is available in a 20-lead SSOP (Shrink Small Outline Package), which is beneficial for space-constrained applications.
Applications:
The PIC16C554-04I/SS microcontroller is suited for an array of applications including but not limited to:
- Industrial control systems
- Automotive systems
- Consumer electronics
- Medical devices
- Home automation
- Security systems
With its robust feature set and Microchip's commitment to quality, the PIC16C554-04I/SS is a reliable choice for designers and engineers looking to integrate a cost-effective, powerful, and energy-efficient microcontroller into their next project.