Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Superseal
Package Bulk
Connector Type Plug
Contact Type Female Socket
Number of Positions 3
Pitch 0.236" (6.00mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Black
Note Contacts Not Included
Base Product Number 282087
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Names 2820871,-282087-1-LSI,A105021,282087-1-ND,-282087-1-CSI,-282087-1-SI
Standard Package 650
Win Source Part Number 1163993-282087-1
Ultra Librarian 3D Model Ultra Librarian 282087-1 CAD Model

Description

This is a Superseal series rectangular connector housing with 3 positions.

  • Series: Superseal
  • Type: Rectangular Connector Housing
  • Positions: 3
  • Pitch: 0.236 inches
  • Color: Black
  • Connector Type: Plug
  • Contact Gender: Female Socket
  • Contact Termination: Crimp
  • Lock Type: Latch Lock
  • Package: Bulk
  • Package Quantity: 650

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG MALE 21POS INLINE
Need more? Email Us
ECAD model for HDP26-24-21PE-L017
TE Connectivity
CONN RCPT HSG MALE 47POS PNL MNT
Need more? Email Us
ECAD model for HDP24-24-47PE-L015
Bulgin
CONN RCPT HSG MALE 10POS PNL MT
Need more? Email Us
ECAD model for PX0412/10P
TE Connectivity
REC, 16P, BLK, N, RNG, 12, P
Need more? Email Us
ECAD model for HDP24-24-16PN-L017
TE Connectivity
CONN PLUG HSG FMALE 21POS INLINE
Need more? Email Us
ECAD model for HD36-18-21SN-059
TE Connectivity
PLUG ASM
Need more? Email Us
ECAD model for 8N1518-32-25S
TE Connectivity
CONN PLUG HSNG MALE 7POS INLINE
Lowest to $5.6432
ECAD model for 211400-1
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 24POS PNL MT
Need more? Email Us
ECAD model for JR25RK-24SC
TE Connectivity
CONN RCPT HSG MALE 21POS PNL MNT
Need more? Email Us
ECAD model for HD34-24-21PN-059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4857 $50.9985
255+ $0.3986 $101.6430
390+ $0.3861 $150.5790
540+ $0.3737 $201.7980
695+ $0.3612 $251.0340
930+ $0.3238 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,083 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention