EN
  • EN
  • DE

12C508A-04/P

Part No 12C508A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 052650-12C508A-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12C508A-04/P CAD Model

Description

The 12C508A-04/P is a high-performance, 8-bit, fully-static, EEPROM-based microcontroller unit (MCU) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this MCU is ideal for automation, consumer electronics, automotive industries, and more, offering a perfect solution for designers looking for a low-cost and flexible microcontroller with a rich feature set.

Key Features

  • Core: The 12C508A-04/P is built around an 8-bit microcontroller core with a maximum operating speed of 4 MHz, ensuring efficient processing capabilities for a variety of tasks.
  • Memory: It comes with a built-in EEPROM, enabling reliable data storage and easy firmware updates. The EEPROM technology also allows for a high number of write cycles, making it highly durable.
  • I/O Ports: This MCU provides versatile input/output options, which can be programmatically configured to suit a multitude of uses, enhancing its adaptability to different application requirements.
  • Power Efficiency: Designed with power-saving in mind, the 12C508A-04/P operates on low power consumption modes, making it suitable for battery-powered applications where power efficiency is critical.
  • Temperature Range: The device is robust and reliable, with an operational temperature range that ensures stable performance under varying environmental conditions.
  • Packaging: The MCU is available in a PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for through-hole mounting techniques.

Applications

Microchip's 12C508A-04/P is versatile and can be used in a plethora of applications. Its robustness and flexibility make it well-suited for projects such as custom automation systems, consumer electronic devices, automotive components, and any application that requires a reliable microcontroller for control and processing tasks.

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term reliability. The 12C508A-04/P is backed by Microchip's customer support and extensive documentation, ensuring that developers have all the resources they need to implement the MCU effectively in their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess