Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 11LC161
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323304-11LC161-E/SN
Ultra Librarian 3D Model Ultra Librarian 11LC161-E/SN CAD Model

Description

Product Overview: 11LC161-E/SN

Manufacturer: Microchip Technology

The 11LC161-E/SN is a cutting-edge serial EEPROM device from the renowned manufacturer Microchip Technology, designed to provide reliable data storage solutions for a wide range of applications. This device is part of the UNI/O® serial EEPROM family, which is known for its minimal pin count and versatile serial interface. The 11LC161-E/SN offers a unique combination of performance, durability, and ease-of-use, making it an ideal choice for designers looking to enhance their system capabilities.

Key Features

  • Memory Size: The device comes with a 16-Kbit memory capacity, which is sufficient for storing configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Single I/O Bus Interface: It operates on a single I/O pin UNI/O® bus, which simplifies the connection to a microcontroller and reduces the overall pin count required for memory interfacing.
  • Low-Voltage Operation: The 11LC161-E/SN is designed to function at a voltage range of 2.5V to 5.5V, making it suitable for various low-power applications.
  • High Reliability: With an endurance of over 1 million erase/write cycles and a data retention period of over 200 years, this EEPROM ensures data integrity and longevity.
  • Package Type: The device is available in an 8-pin SOIC (SN) package, which is widely used and easily integrated into different circuit designs.

Applications

The 11LC161-E/SN is versatile enough to be used across a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards

Technical Specifications

To ensure seamless integration into your design, the 11LC161-E/SN supports a variety of technical specifications that cater to different system requirements. It has a standard operating temperature range and is compliant with industry standards for serial EEPROM devices. Additionally, the device offers various modes of operation, such as byte and page write operations, providing flexibility in data management.

In conclusion, the 11LC161-E/SN from Microchip Technology is a robust and reliable EEPROM solution that offers the benefits of a small form factor, low power consumption, and high data integrity, making it an excellent choice for designers and engineers looking to optimize their storage solutions.

You May Also Be Interested in

Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Altera
IC FLASH 8MBIT PARALLEL 40TSOP
Need more? Email Us
ECAD model for TE28F008BET120
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention