EN
  • EN
  • DE

11LC040T-I/TT

Part No 11LC040T-I/TT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 100KHZ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 005202-11LC040T-I/TT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 11LC040T-I/TT CAD Model

Description

Product Overview: 11LC040T-I/TT

The 11LC040T-I/TT is a cutting-edge memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's serial EEPROM family, specifically designed for low-power and high-performance applications where reliable data storage is crucial.

Key Features:

  • Memory Size: The device offers 4 Kbits of memory, which is ideal for storing configuration settings, calibration data, and small application logs.
  • Interface Type: It utilizes a UNI/O® serial interface, an innovative single I/O pin design that minimizes pin count and simplifies PCB layout while maintaining robust communication.
  • Operating Voltage: The 11LC040T-I/TT operates at a voltage range of 2.5V to 5.5V, making it versatile for various low-power applications.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Packaging: It comes in a small, 3-lead SOT-23 package, which is ideal for space-constrained applications.
  • Write Endurance: The EEPROM is built to last, with a high write endurance of 1 million cycles and a data retention period of over 200 years.

Applications:

The 11LC040T-I/TT is suitable for a wide array of applications, particularly where space and power are at a premium. It is commonly used in:

  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Systems
  • Smart Metering

Quality and Reliability:

Microchip Technology is known for its commitment to quality. The 11LC040T-I/TT EEPROM is manufactured with the industry's highest standards, ensuring both reliability and performance for critical applications. With Microchip's customer support and extensive documentation, integrating this memory device into your product is straightforward and secure.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8469 $50.8140
145+ $0.6949 $100.7605
225+ $0.6732 $151.4700
310+ $0.6515 $201.9650
400+ $0.6298 $251.9200
535+ $0.5646 $302.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess