Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121127-11LC040-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC040
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC040-I/P CAD Model

Description

Microchip Technology's 11LC040-I/P EEPROM

The 11LC040-I/P is a high-quality, 4Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This memory module is designed for a wide range of applications that require low-density non-volatile memory storage. With its reliable data retention and efficient serial I²C interface, the 11LC040-I/P is an excellent choice for system configuration, calibration data storage, product identification, and various other applications where dependable and persistent storage is paramount.

The 11LC040-I/P operates at a voltage range of 2.5V to 5.5V, making it compatible with a wide array of microcontrollers and digital systems. Its I²C compatible 2-wire serial interface facilitates easy integration into existing designs, ensuring a seamless communication with most microcontroller units (MCUs). This EEPROM offers a significant advantage in terms of flexibility as it supports both byte-level and page-level writes, which can greatly optimize write operations and reduce overall write time.

One of the key features of the 11LC040-I/P is its endurance. It is rated for a minimum of 1 million write cycles, ensuring a long operational lifespan for applications that frequently update stored data. Additionally, the data retention is specified for a minimum of 100 years, providing a reliable solution for applications that require data to be preserved over extended periods.

With its 8-pin PDIP (Plastic Dual In-line Package), the 11LC040-I/P is easy to handle and solder on a wide variety of PCBs (Printed Circuit Boards). This package is well-suited for prototyping, educational purposes, and small-scale production. Its industrial temperature range of -40°C to +85°C guarantees stable operation under harsh environmental conditions.

The 11LC040-I/P from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable memory solutions. Whether for personal projects, industrial applications, or commercial products, this EEPROM stands out as a robust and versatile choice for your non-volatile memory needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C76-E/P
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86CT-E/SN
Microchip Technology
IC EEPROM 4KBIT 400KHZ 8TSSOP
Lowest to $1.8278
ECAD model for AT24C04A-10TU-2.7
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-PDIP
Lowest to $0.7669
ECAD model for 93C46A-I/P
Microchip Technology
Contact for details
Need more? Email Us
ECAD model for AT28C256-25PC
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.9780
ECAD model for AT24C04AN-10SI-2.7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention