Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Smartwatch RAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm) Socket
Supplier Device Package 28-DIP Socket
Base Product Number DS1216
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 586041-DS1216C
Ultra Librarian 3D Model Ultra Librarian DS1216C CAD Model

Description

Maxim Integrated DS1216C SmartWatch RAM

The DS1216C SmartWatch RAM from Maxim Integrated is a state-of-the-art memory module that seamlessly integrates a watch function, a full-featured battery-backed non-volatile RAM, and a crystal, all in a single package. This innovative design allows for the continuous counting of seconds, minutes, hours, days, date of the month, months, and years with leap-year compensation valid up to 2100.

Designed for high-performance data storage applications, the DS1216C provides a reliable solution for systems that require data to be preserved across power loss without the need for an external battery. With its built-in lithium energy cell, the DS1216C maintains data and real-time clock operation for over 10 years in the absence of power, making it an ideal choice for long-term critical applications.

The module is capable of functioning with a wide range of microprocessors, as it includes a built-in quartz crystal that ensures precise timekeeping. The SmartWatch RAM is transparent to the host system, which means that no additional support circuitry is required, and integration is as simple as socketing the device into a standard 600 mil DIP socket or surface mounting the device onto the system board.

Furthermore, the DS1216C offers a watch function that includes an oscillator, divider chain, real-time clock, power-fail write protection, and lithium energy source. The power-fail write protection ensures that when VCC falls below a minimum VPF voltage, write protection is unconditionally enabled to prevent data corruption during power loss.

Maxim Integrated's DS1216C SmartWatch RAM is a versatile and robust component, perfect for applications that demand accurate timekeeping and data retention without the maintenance or replacement of batteries. Whether it's for embedded systems, industrial controllers, or other sophisticated electronic products, the DS1216C offers a compact, reliable, and energy-efficient solution for your critical data and timing needs.

For detailed specifications, compatibility, and configuration options, users should consult the DS1216C datasheet or contact Maxim Integrated's technical support team.

You May Also Be Interested in

Maxim Integrated
IC CTRLR NV W/BATT MON 3V 8-DIP
Lowest to $12.4012
ECAD model for DS1314
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-PLCC
Need more? Email Us
ECAD model for DS1212Q
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
Lowest to $2.7708
ECAD model for DS1210
Maxim Integrated
IC SMARTSOCKET 16K/64K 28-DIP
Need more? Email Us
ECAD model for DS1213B
Maxim Integrated
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
ECAD model for DS1211
National Semiconductor (TI)
DRAM CONTROLLER, 4M X 1 PQCC84
Need more? Email Us
ECAD model for DP8422V-33
Benchmarq
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for BQ2203APN
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
Lowest to $4.1149
ECAD model for BQ2201SN
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $5.4202
ECAD model for CY7C68023-56LTXC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.3684 $195.3684
2+ $175.1579 $350.3158
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 87 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention