EN
  • EN
  • DE

11LC010T-I/MNY

Part No 11LC010T-I/MNY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SGL WIRE 8TDFN / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 11LC010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 11LC010T-I/MNYTR,11LC010TIMNY,11LC010T-I/MNYDKR,11LC010T-I/MNYCT
Standard Package 3,300
Win Source Part Number 1320885-11LC010T-I/MNY
Ultra Librarian 3D Model Ultra Librarian 11LC010T-I/MNY CAD Model

Description

Product Overview: 11LC010T-I/MNY

The 11LC010T-I/MNY is a high-quality, non-volatile memory product from Microchip Technology, designed to meet the rigorous demands of modern electronic devices. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a robust storage solution for applications that require data retention without power. It is an ideal choice for a wide range of uses, including configuration storage, device calibration, and user preference memory in consumer electronics, industrial, automotive, and telecommunication systems.

Key Features

  • Memory Size: The 11LC010T-I/MNY provides 1 Kbit (128 x 8) of memory space, which is ample for storing essential configuration parameters and settings.
  • Interface: It employs a standard I²C interface, facilitating easy integration into most microcontroller-based systems and ensuring compatibility with a wide range of devices.
  • Operating Voltage: This EEPROM operates at a voltage range of 2.5V to 5.5V, making it versatile for various power supply configurations.
  • Speed: It supports a clock frequency of 400 kHz, enabling fast data access and efficient communication with the host controller.
  • Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments.
  • Packaging: The 11LC010T-I/MNY comes in a compact 8-TSSOP package, which is suitable for space-constrained applications.

Reliability and Durability

Microchip Technology's commitment to quality is evident in the 11LC010T-I/MNY's design, which includes write endurance and data retention capabilities that are critical for applications where data integrity is paramount. The EEPROM is rated for a minimum of one million write cycles and guarantees data retention for a minimum of 100 years, ensuring that critical data remains safe and accessible over the life of the product.

Easy to Use

The 11LC010T-I/MNY is not only robust and reliable but also user-friendly. It is designed for plug-and-play functionality, requiring minimal setup to get started. With its I²C interface, the EEPROM can be easily accessed using simple read and write commands, allowing developers to quickly implement non-volatile memory storage into their designs.

Overall, the 11LC010T-I/MNY from Microchip Technology is a dependable and versatile memory solution that offers the performance and endurance needed for today's sophisticated electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess