EN
  • EN
  • DE

UFM17PL

Part No UFM17PL
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1 Amp Ultra Fast Recovery Silicon Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1276963-UFM17PL
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UFM17PL CAD Model

Description

The UFM17PL is a fast recovery rectifier diode manufactured by Micro Commercial Components (MCC). This diode is designed for high-speed switching applications, providing efficient rectification and low reverse recovery time. It's commonly used in switching power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching Power Supplies
  • Inverters
  • Freewheeling Diodes
  • DC-DC Converters
  • High-Frequency Rectification

Features

  • Fast Recovery Time: Minimizes switching losses and improves efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and heat generation.
  • High Surge Current Capability: Withstands transient current surges.
  • High Reliability: Ensures stable and long-lasting performance.
  • Lead-Free Finish: Complies with environmental regulations.
  • Small Size Package: Suitable for space-constrained applications.

Benefits

  • Improved Efficiency: Fast recovery time reduces switching losses.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes power loss.
  • Robust Operation: High surge current capability provides protection against transient events.
  • Stable Performance: High reliability ensures consistent and long-term operation.
  • Environmentally Friendly: Lead-free finish complies with RoHS standards.
  • Compact Design: Small package allows for easy integration into various circuits.

Additional Details

The UFM17PL is designed to provide efficient rectification in high-frequency switching circuits. The fast recovery time is crucial for minimizing switching losses, which in turn improves the overall efficiency of the circuit. The low forward voltage drop reduces power dissipation, leading to lower operating temperatures and increased reliability. The high surge current capability ensures that the diode can withstand transient current surges, protecting the circuit from damage. This diode is commonly used in switching power supplies, inverters, and other applications where high-speed switching is required.

Specifications:

  • Reverse Voltage: 600V
  • Forward Current: 1.5A
  • Forward Voltage Drop: 1.3V
  • Reverse Recovery Time: 75ns
  • Surge Current: 30A

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,450+ $0.0335 $115.5750
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
12,500+ $0.0277 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,600 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess