EN
  • EN
  • DE

HF14FF/012-1HS

Part No HF14FF/012-1HS
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824818-HF14FF/012-1HS
Ultra Librarian 3D Model Ultra Librarian HF14FF/012-1HS CAD Model

Description

The HF14FF/012-1HS is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for various applications requiring switching of electrical circuits. It is characterized by its compact size, high sensitivity, and reliable performance.

Applications:

  • Home Appliances: Used in washing machines, refrigerators, and other appliances for switching control.
  • Industrial Control Systems: Employed in automation equipment, control panels, and process control systems.
  • Telecommunications Equipment: Utilized in telephone exchanges, routers, and other communication devices.
  • Automotive Electronics: Incorporated in car alarm systems, central locking systems, and other automotive applications.
  • Power Supplies: Used in power supplies and UPS systems for switching and control functions.

Features:

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • High Sensitivity: Requires low coil power for activation, making it suitable for battery-powered devices.
  • High Contact Capacity: Capable of switching relatively high currents and voltages.
  • Long Life: Designed for long-term reliability with a high number of switching cycles.
  • Sealed Construction: Provides protection against dust and moisture, ensuring reliable operation in harsh environments.

Benefits:

  • Space Saving: Allows for compact design of electronic devices due to its small size.
  • Energy Efficient: Reduces power consumption in applications due to its low coil power requirement.
  • Reliable Switching: Provides reliable switching performance for various electrical loads.
  • Long-Term Reliability: Ensures long-term operation with minimal maintenance.
  • Environmental Protection: Offers protection against environmental factors, ensuring reliable operation in harsh conditions.

Additional Details:

The HF14FF/012-1HS relay operates with a 12VDC coil voltage. It typically features a single pole single throw (SPST) or single pole double throw (SPDT) contact configuration. The contact material is usually silver alloy to provide good conductivity and resistance to corrosion. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7609 $59.5218
5+ $24.4190 $122.0950
8+ $23.6556 $189.2448
11+ $22.8933 $251.8263
14+ $22.1298 $309.8172
18+ $19.8406 $357.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess