EN
  • EN
  • DE

MD160S16M3-BP

Part No MD160S16M3-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Package Bulk
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.6 kV
Current - Average Rectified (Io) 160 A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 300 A
Current - Reverse Leakage @ Vr 500 µA @ 1600 V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case M3
Supplier Device Package M3
Base Product Number MD160S16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1316188-MD160S16M3-BP
Ultra Librarian 3D Model Ultra Librarian MD160S16M3-BP CAD Model

Description

The MD160S16M3-BP diode bridge rectifier is a standard three-phase technology product from Micro Commercial Co. with a current average rectified (Io) of 160 A.

  • Current Average Rectified (Io): 160 A
  • Voltage Forward (Vf) (Max) @ If: 1.75 V @ 300 A
  • Current Reverse Leakage @ Vr: 500 µA @ 1600 V
  • Voltage Peak Reverse (Max): 1.6 kV
  • Mounting Type: Chassis Mount
  • Package/Case: M3
  • Supplier Device Package: M3
  • Operating Temperature: -40°C ~ 150°C (TJ)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.10.0080
  • Base Product Number: MD160S16

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess