The LTM4626EY#PBF is a high-performance, µModule (micromodule) regulator from Analog Devices Inc. that combines advanced power management and compact design to deliver efficient power conversion. This innovative product is designed for a wide range of applications, including telecommunications, data processing, medical, and industrial equipment.
Key Features
- High Efficiency: The LTM4626EY#PBF is engineered to maximize efficiency, which is critical for reducing heat and improving system performance.
- Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power supplies and ensuring versatility across different applications.
- Compact Design: The µModule design integrates inductors, power switches, DC/DC controller, and compensation in a compact BGA package. This integration saves space on the PCB and simplifies the design process.
- Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of specific circuit requirements.
- Overcurrent Protection: The device includes overcurrent protection, enhancing the reliability and longevity of both the regulator and the overall system.
- Thermal Performance: The LTM4626EY#PBF is designed with thermal performance in mind, featuring over-temperature protection and a structure that aids in heat dissipation.
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 20V |
| Output Voltage Range |
0.6V to 5.5V |
| Output Current |
Up to 6A |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
BGA (Ball Grid Array) |
For engineers and designers seeking a power management solution that offers high efficiency, flexibility, and space-saving benefits, the LTM4626EY#PBF from Analog Devices Inc. is an excellent choice. Its robust feature set and integrated design make it a go-to regulator for demanding applications where performance and reliability are paramount.