The MBR0530-T is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It's designed for surface mount applications requiring fast switching and low forward voltage drop. This device is commonly used in low voltage, high-frequency inverters, freewheeling, and polarity protection applications.
Applications
- DC-DC converters
- High-frequency inverters
- Freewheeling diodes
- Polarity protection
- Battery chargers
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- Surface Mount Package (SOD-123)
- Fast Switching Speed
- High Reliability
- RoHS Compliant
Benefits
- Increased efficiency in power conversion applications due to the low forward voltage drop.
- Protection against voltage spikes and surges.
- Simplified PCB assembly with the small surface mount package.
- Reduced switching losses in high-frequency applications.
- Long-term reliability for demanding environments.
- Environmentally friendly due to RoHS compliance.
Additional Details
The MBR0530-T features a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 0.5A. The operating temperature range is typically -65°C to +125°C. Its SOD-123 package is designed for automated assembly and compact designs.
The device's low forward voltage drop minimizes power dissipation, making it energy-efficient. The high surge current capability ensures that it can withstand transient overcurrent conditions without damage. The fast switching speed is essential in high-frequency applications to minimize switching losses and improve overall system performance. It offers a good balance between performance and cost for many rectifier applications.