EN
  • EN
  • DE

MB4S-TP

Part No MB4S-TP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description 0.5Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Maximum) @ If 1V @ 400mA
Current - Reverse Leakage @ Vr 5μA @ 400V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-269AA, 4-BESOP
Manufacturer Package MBS-1
Win Source Part Number 1215686-MB4S-TP
Manufacturer Homepage www.mccsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MB4S-TP CAD Model

Description

The MB4S-TP is a diode manufactured by Micro Commercial Co. The supply and demand status is balanced, and the quantity per package is 3k pcs.

  • Package: The MB4S-TP package is TO-269AA, 4-BESOP, and it operates @ an operating temperature range of -55°C ~ 150°C (TJ).
  • Diode Type: The diode type is single-phase, and the current - average rectified (Io) is 500mA.
  • Leakage: The current - reverse leakage @ Vr is 5μA @ 400V, and the voltage - peak reverse (maximum) is 400V.
  • Forward Voltage: The voltage - forward (Vf) (maximum) @ If is 1V @ 400mA.
  • Alternative Parts: Alternative part numbers are MB4S-E3/80, MB4S-E3, and MB4S/30.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $57.8766
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1613 $50.0030
760+ $0.1324 $100.6240
1,175+ $0.1282 $150.6350
1,615+ $0.1241 $200.4215
2,085+ $0.1200 $250.2000
2,790+ $0.1076 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,690 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess