EN
  • EN
  • DE

LMB16S-TP

Part No LMB16S-TP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 60V 1A LMBS-1 / Bridge Rectifier Single Phase Schottky 60 V Surface Mount LMBS-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Package Tape & Reel
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 60 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 500 mA
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package LMBS-1
Base Product Number LMB16S
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names LMB16S-TPMSDKR,353-LMB16S-TPCT,LMB16S-TPMSCT-ND,LMB16S-TPMSTR-ND,LMB16S-TP-ND,LMB16S-TPMSTR,LMB16S-TPMSCT,LMB16S-TPMSDKR-ND,353-LMB16S-TPTR,353-LMB16S-TPDKR
Standard Package 5,000
Win Source Part Number 1022216-LMB16S-TP
Ultra Librarian 3D Model Ultra Librarian LMB16S-TP CAD Model

Description

The Micro Commercial Co LMB16S-TP is a single-phase Schottky diode that comes in a 4-SMD, Gull Wing package.

  • Forward Voltage (Max) @ If: 650mV @ 500mA
  • Peak Reverse Voltage (Max): 60V
  • Average Rectified Current: 1A
  • Reverse Leakage Current: 500 µA @ 60V
  • Operating Temperature: -55°C to 150°C (TJ)
  • Supplier Device Package: LMBS-1

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911
Vishay
BRIDGE RECT 3P 1.2KV 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1010 $50.5000
1,210+ $0.0829 $100.3090
1,870+ $0.0803 $150.1610
2,575+ $0.0777 $200.0775
3,330+ $0.0751 $250.0830
4,455+ $0.0674 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess