EN
  • EN
  • DE
  • IT

CS0402-16NG-S

Part No CS0402-16NG-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115091-CS0402-16NG-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS0402-16NG-S CAD Model

Description

The CS0402-16NG-S is a multilayer chip inductor manufactured by Chilisin. This component is designed for high-frequency applications and is commonly used in various electronic devices for impedance matching, filtering, and RF signal tuning. The '0402' indicates the component's size in inches, a standard measurement for surface mount devices (SMD).

Applications

  • Mobile Communication Devices: Used in smartphones and tablets for RF signal processing and impedance matching in antenna circuits.
  • Wireless Communication Systems: Integrated into Wi-Fi and Bluetooth modules for filtering and tuning RF signals.
  • RF Transceivers: Employed in radio frequency transceivers for impedance matching and filtering.
  • GPS Modules: Used in GPS receivers for noise filtering and impedance matching of antenna signals.
  • High-Frequency Circuits: Suitable for a wide range of high-frequency circuits where precise inductance is required.

Features

  • Small Size (0402): Compact dimensions for high-density circuit board designs.
  • Multilayer Construction: Provides high inductance values in a small form factor.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Tight Tolerance: Offers precise inductance values for accurate circuit tuning.
  • Surface Mount Device (SMD): Designed for automated assembly using pick-and-place machines.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Performance: Enhances signal integrity and reduces noise in high-frequency circuits.
  • Precise Tuning: Allows for accurate impedance matching and filtering.
  • Reliable Operation: Ensures stable performance over a wide range of operating conditions.
  • Cost-Effective: Provides a balance of performance and cost for high-volume applications.

The specific inductance value can be determined from the datasheet, which will specify the '16N' portion of the part number. This component offers excellent performance characteristics for high-frequency applications where space is limited. For detailed specifications, including inductance value, Q-factor, and self-resonant frequency, consult the official Chilisin datasheet. This will ensure proper implementation and optimal performance in the intended application.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Hewlett Packard
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Chilisin
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess