EN
  • EN
  • DE

MT47H256M8EB-187E

Part No MT47H256M8EB-187E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-1066 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942428-MT47H256M8EB-187E
Series *
Ultra Librarian 3D Model Ultra Librarian MT47H256M8EB-187E CAD Model

Description

The MT47H256M8EB-187E is a high-performance DDR2 SDRAM component from Micron Technology Inc. It's designed for applications needing high bandwidth and efficient data transfer, making it suitable for various electronic systems.

Applications:

  • Desktop and Laptop Computers: As main system memory, for running the OS and applications.
  • Graphics Cards: Provides quick memory for texture and frame buffer processing.
  • Gaming Consoles: Supports the memory demands of modern games.
  • Networking Equipment: Used in routers, switches for packet processing.
  • Embedded Systems: For embedded systems requiring high memory bandwidth.

Features:

  • Capacity: 256Mb x 8 organization, totaling 2048 Mbits (2 Gbits).
  • Data Rate: DDR2 architecture enables fast data transfer. The -187E represents a specific data rate, consult the datasheet (typically around 533MHz).
  • Voltage: Operates at 1.8V, standard for DDR2, minimizing power consumption.
  • Interface: DDR2 interface ensures broad compatibility with various memory controllers.
  • Package: Usually in FBGA package for efficient thermal management.
  • Clock Frequency: Determined by the -187E speed grade.
  • Timings: Key parameters like CAS latency, RAS-to-CAS delay, and RAS precharge time are crucial for performance.

Benefits:

  • High Bandwidth: DDR2 technology surpasses older DDR in bandwidth.
  • Low Power: 1.8V operation reduces energy consumption.
  • Improved Performance: Enhances speed of loading apps and multitasking.
  • Reliable: Micron is a reputable manufacturer.
  • Compatible: DDR2 interface ensures wide-ranging compatibility.

Additional Details:

The MT47H256M8EB-187E is often found in applications where rapid memory access is vital. Its DDR2 architecture offers fast data transfer, useful for tasks like gaming, video editing and simulations. The FBGA package enhances thermal characteristics, enabling stable operation. The datasheet contains the exact timing and thermal information, along with voltage needs. The exact data rate is defined by -187E, vital for system design.

You May Also Be Interested in

SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7418 $74.2254
5+ $20.3010 $101.5050
8+ $19.6666 $157.3328
11+ $19.0322 $209.3542
14+ $18.3978 $257.5692
19+ $16.4946 $313.3974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess