EN
  • EN
  • DE

C1206MKY5V7BB475

Part No C1206MKY5V7BB475
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820049-C1206MKY5V7BB475
Ultra Librarian 3D Model Ultra Librarian C1206MKY5V7BB475 CAD Model

Description

The C1206MKY5V7BB475 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. The '1206' in the part number indicates the EIA (Electronic Industries Alliance) case size, which is 0.12 inch x 0.06 inch.

This specific capacitor is designed for applications requiring stable capacitance over a range of temperatures and voltages. Based on the part number and typical Yageo capacitor specifications, this capacitor is used in:

  • Power supply decoupling: Placed near integrated circuits to provide a local source of energy and reduce voltage noise on the power rails.
  • Signal filtering: Used in filter circuits to attenuate unwanted frequencies, such as high-frequency noise or interference.
  • Bypass capacitors: Placed between power and ground to bypass high-frequency signals and reduce electromagnetic interference (EMI).
  • Timing circuits: Incorporated in oscillator circuits and timing circuits to set the frequency or timing of events.

Features

  • High capacitance: Offers a capacitance value of 4.7uF (based on typical Yageo MLCC values and the provided part number).
  • Small size: The 1206 case size allows for high-density circuit designs.
  • Surface mount technology (SMT): Designed for automated assembly using SMT equipment.
  • Stable capacitance: Exhibits stable capacitance characteristics over a wide range of temperatures and voltages.
  • RoHS compliant: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness.

Benefits

  • Effective decoupling: Provides effective decoupling of power rails, reducing voltage noise and improving circuit performance.
  • Efficient filtering: Filters out unwanted frequencies, improving signal quality and reducing interference.
  • Compact design: Small size allows for compact circuit designs, saving board space.
  • Reliable operation: High-quality materials and manufacturing processes ensure reliable performance over a wide range of operating conditions.

This capacitor likely features a Y5V dielectric, which is a Class II dielectric, offering high capacitance per volume. The voltage rating is likely 16V, but the complete datasheet should be checked to confirm all specifications, including tolerance, temperature coefficient, and insulation resistance.

It is crucial to refer to the datasheet for absolute maximum ratings and proper application guidelines.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess