EN
  • EN
  • DE

S9S12GN48F0VLFR

Part No S9S12GN48F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813371-S9S12GN48F0VLFR
Ultra Librarian 3D Model Ultra Librarian S9S12GN48F0VLFR CAD Model

Description

The NXP S9S12GN48F0VLFR is a high-performance microcontroller designed for automotive and industrial applications that demand robust operation and high levels of integration. This microcontroller is part of NXP's S12 MagniV portfolio, which is known for its exceptional efficiency and reliability.

Key Features

  • Core: The S9S12GN48F0VLFR is built on the 16-bit HCS12 core, which operates at a frequency of up to 25 MHz. This core is optimized for quick response times and real-time performance, making it ideal for time-sensitive tasks.
  • Memory: Equipped with 48 KB of Flash memory and 4 KB of RAM, this microcontroller provides ample space for application code and data storage without external memory components, leading to a reduction in system complexity and cost.
  • Integration: With an integrated voltage regulator, the S9S12GN48F0VLFR ensures stable operation even under fluctuating power supply conditions. Additionally, it includes a variety of communication interfaces such as SCI, SPI, and I2C, allowing for easy integration with other onboard systems.
  • I/O Ports: The device boasts 38 general-purpose input/output (GPIO) pins, which provide the flexibility to interface with a wide range of sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital, facilitating precise control over analog inputs.
  • Temperature Range: The microcontroller operates over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: Housed in a compact 48-pin LQFP package, the S9S12GN48F0VLFR minimizes the footprint on circuit boards, which is crucial for space-constrained applications.

Applications

Due to its robust feature set and high reliability, the S9S12GN48F0VLFR is suitable for a variety of applications, including but not limited to:

  • Automotive control systems such as body control modules and sensor interfaces
  • Industrial control systems
  • Motor control units
  • Smart sensors and actuators
  • Home automation systems

In conclusion, the NXP S9S12GN48F0VLFR microcontroller offers a blend of performance, integration, and reliability, making it an excellent choice for designers seeking a cost-effective solution for sophisticated control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6451 $60.3863
31+ $3.8113 $118.1503
47+ $3.6922 $173.5334
65+ $3.5731 $232.2515
84+ $3.4541 $290.1444
112+ $3.0967 $346.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess