EN
  • EN
  • DE
  • IT

GBJL2001-BP

Part No GBJL2001-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description 20A GLASS PASSIVATED BRIDGE / Diode Rectifier Bridge Single 100V 20A 4-Pin Case GBJL Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 10A
Current - Reverse Leakage @ Vr 10μA @ 100V
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 777690-GBJL2001-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,200
Family Name GBJL2001
Introduction Date November 27, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GBJL2001-BP CAD Model

Description

The GBJL2001-BP is an electronic component manufactured by Micro Commercial Co.

  • Mounting Type: Through Hole
  • Win Source Part Number: 777690-GBJL2001-BP
  • Family: GBJL2001
  • Popularity: Medium
  • Market Threat: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 800MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1A UGB-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess