EN
  • EN
  • DE

FS1J-LTP

Part No FS1J-LTP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO214AC / Diode Switching 600V 1A 2-Pin SMA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.3V @ 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 250ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package DO-214AC (SMA)
Operating Temperature - Junction -50°C ~ 150°C
Win Source Part Number 774767-FS1J-LTP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Family Name FS1J-L
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FS1J-LTP CAD Model

Description

The FS1J-LTP is a fast recovery diode from Micro Commercial Co.

  • Average Rectified Current: 1A
  • Reverse Recovery Time: 250ns
  • Package: DO-214AC, SMA
  • Mounting: SMD
  • Voltage-Forward (Vf) @ If: 1.3V @ 1A
  • Voltage-DC Reverse (Vr): 600V
  • ECCN: EAR99
  • Halogen-free Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Quantity Per Package: 5k pcs

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0439 $50.0460
2,780+ $0.0360 $100.0800
4,300+ $0.0349 $150.0700
5,935+ $0.0337 $200.0095
7,670+ $0.0326 $250.0420
10,240+ $0.0293 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,200 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess