EN
  • EN
  • DE

DL5234B

Part No DL5234B
Manufacturer Micro Commercial Co
Catalog OEM Parts (C - E)
Description Diode Zener Single 6.2V 5% 500mW 2-Pin Mini-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968539-DL5234B
Categories OEM Parts(C-E)
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL5234B CAD Model

Description

The DL5234B is a Zener diode manufactured by Micro Commercial Components (MCC). This diode is designed to maintain a constant voltage across its terminals when reverse biased. It is widely used for voltage regulation, voltage reference, and surge suppression in various electronic circuits. The DL5234B is known for its stable performance and reliable operation within its specified parameters.

Applications

  • Voltage regulation
  • Voltage reference
  • Surge suppression
  • Overvoltage protection
  • Clipping circuits

Features

  • Zener Voltage (VZ): 6.2V ± 5%
  • Power Dissipation (PD): 500mW
  • Operating Temperature Range: -65°C to +150°C
  • Package: DO-35
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • RoHS Compliant

Benefits

  • Stable Voltage Regulation: Provides a constant voltage output despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Reliable Operation: Ensures consistent performance within specified parameters.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Low Reverse Leakage Current: Minimizes power losses in the circuit.

Additional Details

The DL5234B Zener diode is housed in a DO-35 package, which is a standard axial-leaded package. It features a silicon epitaxial planar structure for improved performance and reliability. The Zener voltage is specified at a test current of typically 5mA. The diode's ability to clamp voltage makes it suitable for protecting sensitive electronic components from damage due to overvoltage conditions. It is commonly used in power supplies, telecommunications equipment, and automotive electronics. Proper heat sinking may be required in applications where the diode is subjected to high power dissipation. The DL5234B is a cost-effective solution for voltage regulation and protection in a wide range of electronic circuits.

You May Also Be Interested in

Holystone
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess