EN
  • EN
  • DE

BSS84K-TP

Part No BSS84K-TP
Manufacturer Micro Commercial Co
Catalog FETs - Single
Description MOSFET P-CH 60V 130MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000629-BSS84K-TP
Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Tape & Reel (TR)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Mounting Type Surface Mount
Supplier Device Package -55°C ~ 150°C (TJ)
Vgs(th) (Max) @ Id 2.5V @ 250µA
Technology MOSFET (Metal Oxide)
FET Type P-Channel
Ultra Librarian 3D Model Ultra Librarian BSS84K-TP CAD Model

Description

The Micro Commercial Co MOSFET (Metal Oxide) P-Channel transistor is a surface-mount device that comes in a TO-236-3, SC-59, SOT-23-3 package.

  • Vgs(th) (Max) @ Id: 2.5V @ 250µA
  • Operating Temperature: -55°C to 150°C
  • Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
  • Supplier Device Package: SOT-23

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0406 $50.1410
2,995+ $0.0334 $100.0330
4,645+ $0.0323 $150.0335
6,390+ $0.0313 $200.0070
8,280+ $0.0302 $250.0560
11,075+ $0.0271 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,000 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess