EN
  • EN
  • DE

MD-30

Part No MD-30
Manufacturer CUI Inc.
Catalog Circular Connectors - Assemblies
Description CONN PLUG MALE MINI DIN 3P SLDR / 3 Position Circular Connector Plug, Male Pins Solder, Crimp Pin Adapter Available
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Manufacturer CUI Devices
Packaging Bag
Connector Type Plug, Male Pins
Number of Positions 3
Shell Size - Insert Mini DIN
Mounting Free Hanging (In-Line)
Termination Solder, Crimp Pin Adapter Available
Fastening Type Push-Pull
Orientation Keyed
Primary Material Plastic
Shell Material Polyacrylonitrile Butadiene Styrene (ABS)
Contact Finish - Mating Silver
Color Black
Features Backshell, Strain Relief
Current Rating (Amps) 1A, 2A
Voltage Rating 100VAC, 12VDC
Temperature Range - Operating -20°C ~ 105°C
Contact Material Brass
Insert Material Polyamide (PA6), Nylon 6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number MD30,CP-2030-NDR,045-0042R,2266-MD-30,CP-2030
Standard Package 300
Win Source Part Number 1334526-MD-30
Ultra Librarian 3D Model Ultra Librarian MD-30 CAD Model

Description

The MD-30 is a circular connector assembly with a black color and a push-pull fastening type.

  • Color: Black
  • Fastening Type: Push-Pull
  • Positions: 3
  • Connector Type: Plug
  • Contact Gender: Male Pins
  • Current Rating: 2A
  • Voltage Rating: 100VAC and 12VDC
  • Temperature Range: -20°C to 105°C
  • Shell Material: Polyacrylonitrile Butadiene Styrene (ABS)
  • Insert Material: Polyamide (PA6), Nylon 6
  • Standard Package: 300
  • Mounting: Free-Hanging (In-Line)
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Amphenol Industrial Operations
MIL-DTL-5015 General Duty Style / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
HARTING
CONN PLUG MALE 4POS GOLD IDC
Need more? Email Us
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess