EN
  • EN
  • DE

2SA1162-O

Part No 2SA1162-O
Manufacturer Micro Commercial Co
Catalog Hard To Find
Description PNP Silicon Plastic-Encapsulate Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1124369-2SA1162-O
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1162-O CAD Model

Description

The 2SA1162-O is a PNP silicon epitaxial planar transistor manufactured by Micro Commercial Components. It is designed for use in audio frequency power amplifier applications.

Applications:

  • Audio Amplifiers: Amplifying audio signals in various audio systems.
  • Power Amplifiers: Used as an output stage transistor in power amplifiers.
  • Driver Stages: Driving larger transistors in power amplification circuits.
  • General-Purpose Amplification: Amplifying signals in a wide range of electronic circuits.
  • Switching Applications: Can be used in switching circuits where a PNP transistor is required.

Features:

  • High Collector Current: Capable of handling substantial current flow through the collector.
  • Low Saturation Voltage: Minimal voltage drop when the transistor is fully turned on.
  • PNP Polarity: A PNP bipolar junction transistor.
  • Excellent Linearity: Provides accurate amplification with minimal distortion.

Benefits:

  • High Power Handling Capability: Enables the transistor to be used in moderate power applications.
  • Efficient Amplification: Low saturation voltage leads to efficient amplification, reducing power losses.
  • Reliable Performance: Provides stable and dependable operation in various applications.
  • Low Distortion: Ensures high-fidelity audio amplification.
  • Versatile Application: Suitable for use in various audio amplifier circuits.

Additional Details:

The 2SA1162-O has a collector-emitter voltage (VCEO) rating of -120V and a collector current (IC) rating of -8A. The power dissipation (PD) is typically around 80W. The current gain (hFE) is typically between 70 and 140, with the "O" suffix indicating a specific hFE range. It is commonly packaged in a TO-220 package. The operating temperature range is usually between -55°C to +150°C. This is a through-hole component. The saturation voltage VCE(sat) is typically around -0.5V at the rated collector current and base current. The transition frequency (fT) is typically around 50 MHz.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess