EN
  • EN
  • DE

1N4448-TP

Part No 1N4448-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 150MA DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 5μA @ 75V
Mounting Through Hole
Case / Package DO-35
Operating Temperature - Junction -50°C to 150°C
Win Source Part Number 1002114-1N4448-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian 1N4448-TP CAD Model

Description

The Micro Commercial Co 1N4448-TP is a standard diode with a maximum reverse voltage of 75V and an average rectified current of 150mA.

  • Manufacturer: Micro Commercial Co
  • Type: Standard Diode
  • Maximum Reverse Voltage: 75V
  • Average Rectified Current: 150mA
  • Forward Voltage: 1V @ 100mA
  • Reverse Recovery Time: 4ns
  • Package: DO-35
  • Application: Discrete semiconductor products
  • Operating Temperature: -50°C to 150°C
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supplied In: Reel of 10k pcs

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3095 $58.8050
455+ $0.2541 $115.6155
705+ $0.2460 $173.4300
975+ $0.2379 $231.9525
1,260+ $0.2298 $289.5480
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess