EN
  • EN
  • DE

SY89832U

Part No SY89832U
Manufacturer Micrel
Catalog Electronic Wholesale
Description 2.5V ULTRA-PRECISION 1:4 LVDS FANOUT BUFFER/TRANSLATOR WITH INTERNAL TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263192-SY89832U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89832U CAD Model

Description

The SY89832U is a high-speed, low-jitter 2:4 LVDS fanout buffer manufactured by Micrel (now Microchip Technology). It is designed to distribute high-frequency clock signals with minimal degradation, ensuring signal integrity in demanding applications.

Applications:

  • Clock distribution networks: Distributing clock signals in servers, routers, and switches.
  • Backplane applications: Driving high-speed signals across backplanes.
  • ATE (Automated Test Equipment): Providing precise clock signals for testing electronic components.
  • High-speed data acquisition systems: Distributing clock signals for ADCs and DACs.
  • Networking equipment: Clocking SERDES and other high-speed interfaces.

Features:

  • 2:4 LVDS Fanout Buffer: Distributes two input signals to four outputs each.
  • Low Jitter: Minimizes clock jitter for high-performance applications.
  • High Speed: Supports data rates up to several GHz (consult datasheet for precise specifications).
  • Low Power Consumption: Reduces overall system power consumption.
  • LVDS Signaling: Provides robust noise immunity.

Benefits:

  • Preserves Signal Integrity: Minimizes signal degradation in clock distribution networks.
  • Enables High-Performance Systems: Supports high data rates with low jitter.
  • Reduces System Power Consumption: Improves energy efficiency.
  • Enhances System Reliability: Ensures stable clock signals for reliable operation.
  • Simplifies Clock Distribution: Provides a convenient and efficient way to distribute clock signals.

Additional Details:

The SY89832U operates on a single 3.3V power supply. It is typically available in a small surface-mount package. The specific jitter performance, data rate capabilities, and power consumption figures can be found in the device's datasheet. This buffer is designed for applications where maintaining signal integrity and minimizing jitter are critical to system performance.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9580 $63.6640
18+ $6.5292 $117.5256
28+ $6.3259 $177.1252
38+ $6.1215 $232.6170
49+ $5.9171 $289.9379
66+ $5.3049 $350.1234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess